Vishay Intertechnology, Inc. Through Hole Resistors RN60C8871CB14

Description
8.87 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.87 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C8871CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C8871CB14-ND
Through Hole Resistors RN60C8871CB14-ND
8.87 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.87 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.87K OHM 1/4W .25% AXIAL - RN60C8871CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1/4W .25% AXIAL
RN60C8871CB14
RES 8.87K OHM 1/4W .25% AXIAL RN60C8871CB14
RES 8.87Kohm 1/4W .25% AXIAL

RES 8.87Kohm 1/4W .25% AXIAL

Supplier's Site
Resistor,metal Film,8.87Kohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0500 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.87Kohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0500
Resistor,metal Film,8.87Kohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0500
Resistor,Metal Film,8.87KOhms,300WV ,.25+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,8.87KOhms,300WV,.25+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C8871CB14-ND RN60C8871CB14 59C0500
Product Name Through Hole Resistors RES 8.87K OHM 1/4W .25% AXIAL Resistor,metal Film,8.87Kohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details