Vishay Intertechnology, Inc. RES 887 OHM 1/4W .1% AXIAL RN60C8870BB14

Description
RES 887ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 887ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 1/4W .1% AXIAL - RN60C8870BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1/4W .1% AXIAL
RN60C8870BB14
RES 887 OHM 1/4W .1% AXIAL RN60C8870BB14
RES 887ohm 1/4W .1% AXIAL

RES 887ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C8870BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C8870BB14-ND
Through Hole Resistors RN60C8870BB14-ND
887 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

887 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,887Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0496 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,887Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0496
Resistor,metal Film,887Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0496
Resistor,Metal Film,887Ohms,300WV,. 1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,887Ohms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C8870BB14 RN60C8870BB14-ND 59C0496
Product Name RES 887 OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,887Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887 ohms 887 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details