Vishay Intertechnology, Inc. RES 87.6K OHM 1/4W .1% AXIAL RN60C8762BBSL

Description
RES 87.6Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 87.6Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 87.6K OHM 1/4W .1% AXIAL - RN60C8762BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 87.6K OHM 1/4W .1% AXIAL
RN60C8762BBSL
RES 87.6K OHM 1/4W .1% AXIAL RN60C8762BBSL
RES 87.6Kohm 1/4W .1% AXIAL

RES 87.6Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C8762BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C8762BBSL-ND
Through Hole Resistors RN60C8762BBSL-ND
87.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

87.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C8762BBSL RN60C8762BBSL-ND
Product Name RES 87.6K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 87600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers