Vishay Intertechnology, Inc. RES 87.6K OHM 1/4W .1% AXIAL RN60C8762BB14

Description
RES 87.6Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 87.6Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 87.6K OHM 1/4W .1% AXIAL - RN60C8762BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 87.6K OHM 1/4W .1% AXIAL
RN60C8762BB14
RES 87.6K OHM 1/4W .1% AXIAL RN60C8762BB14
RES 87.6Kohm 1/4W .1% AXIAL

RES 87.6Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C8762BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C8762BB14-ND
Through Hole Resistors RN60C8762BB14-ND
87.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

87.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,87.6Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0487 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,87.6Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0487
Resistor,metal Film,87.6Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0487
Resistor,Metal Film,87.6KOhms,300WV ,.1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,87.6KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C8762BB14 RN60C8762BB14-ND 59C0487
Product Name RES 87.6K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,87.6Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 87600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers