Vishay Intertechnology, Inc. RES 86.6K OHM 1/4W .5% AXIAL RN60C8662DBSL

Description
RES 86.6Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 86.6Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1/4W .5% AXIAL - RN60C8662DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/4W .5% AXIAL
RN60C8662DBSL
RES 86.6K OHM 1/4W .5% AXIAL RN60C8662DBSL
RES 86.6Kohm 1/4W .5% AXIAL

RES 86.6Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C8662DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C8662DBSL-ND
Through Hole Resistors RN60C8662DBSL-ND
86.6 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

86.6 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C8662DBSL RN60C8662DBSL-ND
Product Name RES 86.6K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details