Vishay Intertechnology, Inc. RES 8.66K OHM 1/4W 1% AXIAL RN60C8661FR36

Description
RES 8.66Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.66Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/4W 1% AXIAL - RN60C8661FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/4W 1% AXIAL
RN60C8661FR36
RES 8.66K OHM 1/4W 1% AXIAL RN60C8661FR36
RES 8.66Kohm 1/4W 1% AXIAL

RES 8.66Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C8661FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C8661FR36-ND
Through Hole Resistors RN60C8661FR36-ND
8.66 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.66 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,8.66Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0478 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.66Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0478
Resistor,metal Film,8.66Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0478
Resistor,Metal Film,8.66KOhms,300WV ,1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,8.66KOhms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C8661FR36 RN60C8661FR36-ND 59C0478
Product Name RES 8.66K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,8.66Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8660 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details