Vishay Intertechnology, Inc. RES 85.3K OHM 1/4W 1% AXIAL RN60C8532FB14

Description
RES 85.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 85.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 85.3K OHM 1/4W 1% AXIAL - RN60C8532FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 85.3K OHM 1/4W 1% AXIAL
RN60C8532FB14
RES 85.3K OHM 1/4W 1% AXIAL RN60C8532FB14
RES 85.3Kohm 1/4W 1% AXIAL

RES 85.3Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C8532FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C8532FB14-ND
Through Hole Resistors RN60C8532FB14-ND
85.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

85.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C8532FB14 RN60C8532FB14-ND
Product Name RES 85.3K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 85300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details