Vishay Intertechnology, Inc. RES 84.5 OHM 1/4W 1% AXIAL RN60C84R5FRSL

Description
RES 84.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 84.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1/4W 1% AXIAL - RN60C84R5FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/4W 1% AXIAL
RN60C84R5FRSL
RES 84.5 OHM 1/4W 1% AXIAL RN60C84R5FRSL
RES 84.5ohm 1/4W 1% AXIAL

RES 84.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C84R5FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C84R5FRSL-ND
Through Hole Resistors RN60C84R5FRSL-ND
84.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

84.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C84R5FRSL RN60C84R5FRSL-ND
Product Name RES 84.5 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers