84.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Res Metal Film 84.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Resistor,Metal Film,84.5Ohms,300WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN60C84R5FB14-ND | RN60C84R5FB14 | 59C0433 |
| Product Name | Through Hole Resistors | Res Metal Film 84.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk | Resistor,metal Film,84.5Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 84.5 ohms |