Vishay Intertechnology, Inc. RES 84.5K OHM 1/4W .1% AXIAL RN60C8452BRSL

Description
RES 84.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 84.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5K OHM 1/4W .1% AXIAL - RN60C8452BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1/4W .1% AXIAL
RN60C8452BRSL
RES 84.5K OHM 1/4W .1% AXIAL RN60C8452BRSL
RES 84.5Kohm 1/4W .1% AXIAL

RES 84.5Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C8452BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C8452BRSL-ND
Through Hole Resistors RN60C8452BRSL-ND
84.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

84.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C8452BRSL RN60C8452BRSL-ND
Product Name RES 84.5K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details