Vishay Intertechnology, Inc. RES 845 OHM 1/4W .1% AXIAL RN60C8450BRSL

Description
RES 845ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 845ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 1/4W .1% AXIAL - RN60C8450BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1/4W .1% AXIAL
RN60C8450BRSL
RES 845 OHM 1/4W .1% AXIAL RN60C8450BRSL
RES 845ohm 1/4W .1% AXIAL

RES 845ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C8450BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C8450BRSL-ND
Through Hole Resistors RN60C8450BRSL-ND
845 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

845 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C8450BRSL RN60C8450BRSL-ND
Product Name RES 845 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845 ohms 845 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details