Vishay Intertechnology, Inc. Through Hole Resistors RN60C8350DR36

Description
835 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
835 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C8350DR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C8350DR36-ND
Through Hole Resistors RN60C8350DR36-ND
835 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

835 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 835 OHM 1/4W .5% AXIAL - RN60C8350DR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 835 OHM 1/4W .5% AXIAL
RN60C8350DR36
RES 835 OHM 1/4W .5% AXIAL RN60C8350DR36
RES 835ohm 1/4W .5% AXIAL

RES 835ohm 1/4W .5% AXIAL

Supplier's Site
Resistor,metal Film,835Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0432 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,835Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0432
Resistor,metal Film,835Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0432
Resistor,Metal Film,835Ohms,300WV,. 5+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,835Ohms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C8350DR36-ND RN60C8350DR36 59C0432
Product Name Through Hole Resistors RES 835 OHM 1/4W .5% AXIAL Resistor,metal Film,835Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 835 ohms 835 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details