Vishay Intertechnology, Inc. RES 833 OHM 1/4W 1% AXIAL RN60C8330FB14

Description
RES 833ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 833ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 833 OHM 1/4W 1% AXIAL - RN60C8330FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 833 OHM 1/4W 1% AXIAL
RN60C8330FB14
RES 833 OHM 1/4W 1% AXIAL RN60C8330FB14
RES 833ohm 1/4W 1% AXIAL

RES 833ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C8330FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C8330FB14-ND
Through Hole Resistors RN60C8330FB14-ND
833 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

833 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C8330FB14 RN60C8330FB14-ND
Product Name RES 833 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 833 ohms 833 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers