Vishay Intertechnology, Inc. Through Hole Resistors RN60C82R5FR36

Description
82.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
82.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C82R5FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C82R5FR36-ND
Through Hole Resistors RN60C82R5FR36-ND
82.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

82.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 82.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C82R5FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 82.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C82R5FR36
Res Metal Film 82.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C82R5FR36
Res Metal Film 82.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 82.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,82.5Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0392 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,82.5Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0392
Resistor,metal Film,82.5Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0392
Resistor,Metal Film,82.5Ohms,300WV, 1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,82.5Ohms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C82R5FR36-ND RN60C82R5FR36 59C0392
Product Name Through Hole Resistors Res Metal Film 82.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,82.5Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details