Vishay Intertechnology, Inc. RES 82 OHM 1/4W 1% AXIAL RN60C82R0FRE6

Description
RES 82ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 82ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 1/4W 1% AXIAL - RN60C82R0FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 1/4W 1% AXIAL
RN60C82R0FRE6
RES 82 OHM 1/4W 1% AXIAL RN60C82R0FRE6
RES 82ohm 1/4W 1% AXIAL

RES 82ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C82R0FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C82R0FRE6-ND
Through Hole Resistors RN60C82R0FRE6-ND
82 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

82 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C82R0FRE6 RN60C82R0FRE6-ND
Product Name RES 82 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82 ohms 82 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details