Vishay Intertechnology, Inc. RES 8.25K OHM 1/4W 1% AXIAL RN60C8251FBSL

Description
RES 8.25Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/4W 1% AXIAL - RN60C8251FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/4W 1% AXIAL
RN60C8251FBSL
RES 8.25K OHM 1/4W 1% AXIAL RN60C8251FBSL
RES 8.25Kohm 1/4W 1% AXIAL

RES 8.25Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C8251FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C8251FBSL-ND
Through Hole Resistors RN60C8251FBSL-ND
8.25 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.25 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C8251FBSL RN60C8251FBSL-ND
Product Name RES 8.25K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers