Vishay Intertechnology, Inc. RES 8.25K OHM 1/4W .5% AXIAL RN60C8251DRSL

Description
RES 8.25Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/4W .5% AXIAL - RN60C8251DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/4W .5% AXIAL
RN60C8251DRSL
RES 8.25K OHM 1/4W .5% AXIAL RN60C8251DRSL
RES 8.25Kohm 1/4W .5% AXIAL

RES 8.25Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C8251DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C8251DRSL-ND
Through Hole Resistors RN60C8251DRSL-ND
8.25 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.25 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C8251DRSL RN60C8251DRSL-ND
Product Name RES 8.25K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 4756410 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details