Vishay Intertechnology, Inc. RES 8.25K OHM 1/4W .5% AXIAL RN60C8251DB14

Description
RES 8.25Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/4W .5% AXIAL - RN60C8251DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/4W .5% AXIAL
RN60C8251DB14
RES 8.25K OHM 1/4W .5% AXIAL RN60C8251DB14
RES 8.25Kohm 1/4W .5% AXIAL

RES 8.25Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C8251DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C8251DB14-ND
Through Hole Resistors RN60C8251DB14-ND
8.25 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.25 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,8.25Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0410 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.25Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0410
Resistor,metal Film,8.25Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0410
Resistor,Metal Film,8.25KOhms,300WV ,.5+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,8.25KOhms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C8251DB14 RN60C8251DB14-ND 59C0410
Product Name RES 8.25K OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,8.25Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details