Vishay Intertechnology, Inc. RES 8.25K OHM 1/4W .1% AXIAL RN60C8251BBSL

Description
RES 8.25Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/4W .1% AXIAL - RN60C8251BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/4W .1% AXIAL
RN60C8251BBSL
RES 8.25K OHM 1/4W .1% AXIAL RN60C8251BBSL
RES 8.25Kohm 1/4W .1% AXIAL

RES 8.25Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C8251BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C8251BBSL-ND
Through Hole Resistors RN60C8251BBSL-ND
8.25 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.25 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C8251BBSL RN60C8251BBSL-ND
Product Name RES 8.25K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers