Vishay Intertechnology, Inc. RES 825 OHM 1/4W .5% AXIAL RN60C8250DRE6

Description
RES 825ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/4W .5% AXIAL - RN60C8250DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/4W .5% AXIAL
RN60C8250DRE6
RES 825 OHM 1/4W .5% AXIAL RN60C8250DRE6
RES 825ohm 1/4W .5% AXIAL

RES 825ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C8250DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C8250DRE6-ND
Through Hole Resistors RN60C8250DRE6-ND
825 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

825 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,825Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0404 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,825Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0404
Resistor,metal Film,825Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0404
Resistor,Metal Film,825Ohms,300WV,. 5+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,825Ohms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C8250DRE6 RN60C8250DRE6-ND 59C0404
Product Name RES 825 OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,825Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details