Vishay Intertechnology, Inc. RES 8.2K OHM 1/4W 1% AXIAL RN60C8201FRE6

Description
RES 8.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1/4W 1% AXIAL - RN60C8201FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1/4W 1% AXIAL
RN60C8201FRE6
RES 8.2K OHM 1/4W 1% AXIAL RN60C8201FRE6
RES 8.2Kohm 1/4W 1% AXIAL

RES 8.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C8201FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C8201FRE6-ND
Through Hole Resistors RN60C8201FRE6-ND
8.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C8201FRE6 RN60C8201FRE6-ND
Product Name RES 8.2K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers