Vishay Intertechnology, Inc. RES 8.2K OHM 1/4W .5% AXIAL RN60C8201DB14

Description
RES 8.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1/4W .5% AXIAL - RN60C8201DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1/4W .5% AXIAL
RN60C8201DB14
RES 8.2K OHM 1/4W .5% AXIAL RN60C8201DB14
RES 8.2Kohm 1/4W .5% AXIAL

RES 8.2Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN60C8201DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60C8201DB14-ND
Through Hole Resistors 541-RN60C8201DB14-ND
8.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C8201DB14 541-RN60C8201DB14-ND
Product Name RES 8.2K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details