Vishay Intertechnology, Inc. RES 80.6 OHM 1/4W 1% AXIAL RN60C80R6FRE6

Description
RES 80.6ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 80.6ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 1/4W 1% AXIAL - RN60C80R6FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/4W 1% AXIAL
RN60C80R6FRE6
RES 80.6 OHM 1/4W 1% AXIAL RN60C80R6FRE6
RES 80.6ohm 1/4W 1% AXIAL

RES 80.6ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C80R6FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C80R6FRE6-ND
Through Hole Resistors RN60C80R6FRE6-ND
80.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

80.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,80.6Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0350 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,80.6Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0350
Resistor,metal Film,80.6Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0350
Resistor,Metal Film,80.6Ohms,300WV, 1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,80.6Ohms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C80R6FRE6 RN60C80R6FRE6-ND 59C0350
Product Name RES 80.6 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,80.6Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details