Vishay Intertechnology, Inc. RES 80.6 OHM 1/4W .1% AXIAL RN60C80R6BBSL

Description
RES 80.6ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 80.6ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 1/4W .1% AXIAL - RN60C80R6BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/4W .1% AXIAL
RN60C80R6BBSL
RES 80.6 OHM 1/4W .1% AXIAL RN60C80R6BBSL
RES 80.6ohm 1/4W .1% AXIAL

RES 80.6ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C80R6BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C80R6BBSL-ND
Through Hole Resistors RN60C80R6BBSL-ND
80.6 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

80.6 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C80R6BBSL RN60C80R6BBSL-ND
Product Name RES 80.6 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80.6 ohms 80.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details