Vishay Intertechnology, Inc. RES 80 OHM 1/4W .1% AXIAL RN60C80R0BRE6

Description
RES 80ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 80ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80 OHM 1/4W .1% AXIAL - RN60C80R0BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80 OHM 1/4W .1% AXIAL
RN60C80R0BRE6
RES 80 OHM 1/4W .1% AXIAL RN60C80R0BRE6
RES 80ohm 1/4W .1% AXIAL

RES 80ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C80R0BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C80R0BRE6-ND
Through Hole Resistors RN60C80R0BRE6-ND
80 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

80 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C80R0BRE6 RN60C80R0BRE6-ND
Product Name RES 80 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80 ohms 80 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details