Vishay Intertechnology, Inc. RES 8.06K OHM 1/4W .1% AXIAL RN60C8061BRSL

Description
RES 8.06Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.06Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1/4W .1% AXIAL - RN60C8061BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/4W .1% AXIAL
RN60C8061BRSL
RES 8.06K OHM 1/4W .1% AXIAL RN60C8061BRSL
RES 8.06Kohm 1/4W .1% AXIAL

RES 8.06Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C8061BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C8061BRSL-ND
Through Hole Resistors RN60C8061BRSL-ND
8.06 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.06 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C8061BRSL RN60C8061BRSL-ND
Product Name RES 8.06K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8060 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers