Vishay Intertechnology, Inc. RES 806 OHM 1/4W .1% AXIAL RN60C8060BB14

Description
RES 806ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 806ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/4W .1% AXIAL - RN60C8060BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/4W .1% AXIAL
RN60C8060BB14
RES 806 OHM 1/4W .1% AXIAL RN60C8060BB14
RES 806ohm 1/4W .1% AXIAL

RES 806ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C8060BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C8060BB14-ND
Through Hole Resistors RN60C8060BB14-ND
806 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

806 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C8060BB14 RN60C8060BB14-ND
Product Name RES 806 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806 ohms 806 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details