Vishay Intertechnology, Inc. Through Hole Resistors RN60C8002FB14

Description
80 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
80 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C8002FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C8002FB14-ND
Through Hole Resistors RN60C8002FB14-ND
80 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

80 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 80K OHM 1/4W 1% AXIAL - RN60C8002FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80K OHM 1/4W 1% AXIAL
RN60C8002FB14
RES 80K OHM 1/4W 1% AXIAL RN60C8002FB14
RES 80Kohm 1/4W 1% AXIAL

RES 80Kohm 1/4W 1% AXIAL

Supplier's Site
Resistors Vishay - 23H0768 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
23H0768
Resistors Vishay 23H0768
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C8002FB14-ND RN60C8002FB14 23H0768
Product Name Through Hole Resistors RES 80K OHM 1/4W 1% AXIAL Resistors Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details