Vishay Intertechnology, Inc. RES 79.6 OHM 1/4W .1% AXIAL RN60C79R6BRE6

Description
RES 79.6ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 79.6ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 79.6 OHM 1/4W .1% AXIAL - RN60C79R6BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 79.6 OHM 1/4W .1% AXIAL
RN60C79R6BRE6
RES 79.6 OHM 1/4W .1% AXIAL RN60C79R6BRE6
RES 79.6ohm 1/4W .1% AXIAL

RES 79.6ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C79R6BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C79R6BRE6-ND
Through Hole Resistors RN60C79R6BRE6-ND
79.6 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

79.6 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,79.6Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0337 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,79.6Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0337
Resistor,metal Film,79.6Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0337
Resistor,Metal Film,79.6Ohms,300WV, .1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,79.6Ohms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C79R6BRE6 RN60C79R6BRE6-ND 59C0337
Product Name RES 79.6 OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,79.6Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 79.6 ohms 79.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details