Vishay Intertechnology, Inc. RES 79.6K OHM 1/4W .1% AXIAL RN60C7962BBSL

Description
RES 79.6Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 79.6Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 79.6K OHM 1/4W .1% AXIAL - RN60C7962BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 79.6K OHM 1/4W .1% AXIAL
RN60C7962BBSL
RES 79.6K OHM 1/4W .1% AXIAL RN60C7962BBSL
RES 79.6Kohm 1/4W .1% AXIAL

RES 79.6Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C7962BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C7962BBSL-ND
Through Hole Resistors RN60C7962BBSL-ND
79.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

79.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C7962BBSL RN60C7962BBSL-ND
Product Name RES 79.6K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 79600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details