Vishay Intertechnology, Inc. RES 796 OHM 1/4W .1% AXIAL RN60C7960BBSL

Description
RES 796ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 796ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 796 OHM 1/4W .1% AXIAL - RN60C7960BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 796 OHM 1/4W .1% AXIAL
RN60C7960BBSL
RES 796 OHM 1/4W .1% AXIAL RN60C7960BBSL
RES 796ohm 1/4W .1% AXIAL

RES 796ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C7960BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C7960BBSL-ND
Through Hole Resistors RN60C7960BBSL-ND
796 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

796 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C7960BBSL RN60C7960BBSL-ND
Product Name RES 796 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 796 ohms 796 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers