Vishay Intertechnology, Inc. RES 78.7 OHM 1/4W .5% AXIAL RN60C78R7DRSL

Description
RES 78.7ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 78.7ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7 OHM 1/4W .5% AXIAL - RN60C78R7DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 1/4W .5% AXIAL
RN60C78R7DRSL
RES 78.7 OHM 1/4W .5% AXIAL RN60C78R7DRSL
RES 78.7ohm 1/4W .5% AXIAL

RES 78.7ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C78R7DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C78R7DRSL-ND
Through Hole Resistors RN60C78R7DRSL-ND
78.7 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

78.7 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C78R7DRSL RN60C78R7DRSL-ND
Product Name RES 78.7 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78.7 ohms 78.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers