Vishay Intertechnology, Inc. Res Metal Film 787K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C7873FRE6

Description
Res Metal Film 787K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 787K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 787K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C7873FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 787K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C7873FRE6
Res Metal Film 787K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C7873FRE6
Res Metal Film 787K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 787K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C7873FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C7873FRE6-ND
Through Hole Resistors RN60C7873FRE6-ND
787 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

787 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,787Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 59C0334 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,787Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
59C0334
Resistor,metal Film,787Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 59C0334
Resistor,Metal Film,787KOhms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,787KOhms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C7873FRE6 RN60C7873FRE6-ND 59C0334
Product Name Res Metal Film 787K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,787Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details