Vishay Intertechnology, Inc. RES 78.7K OHM 1/4W .1% AXIAL RN60C7872BRE6

Description
RES 78.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 78.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1/4W .1% AXIAL - RN60C7872BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/4W .1% AXIAL
RN60C7872BRE6
RES 78.7K OHM 1/4W .1% AXIAL RN60C7872BRE6
RES 78.7Kohm 1/4W .1% AXIAL

RES 78.7Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C7872BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C7872BRE6-ND
Through Hole Resistors RN60C7872BRE6-ND
78.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

78.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,78.7Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0325 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,78.7Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0325
Resistor,metal Film,78.7Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0325
Resistor,Metal Film,78.7KOhms,300WV ,.1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,78.7KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C7872BRE6 RN60C7872BRE6-ND 59C0325
Product Name RES 78.7K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,78.7Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details