Vishay Intertechnology, Inc. RES 7.87K OHM 1/4W .1% AXIAL RN60C7871BBSL

Description
RES 7.87Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.87Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 1/4W .1% AXIAL - RN60C7871BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/4W .1% AXIAL
RN60C7871BBSL
RES 7.87K OHM 1/4W .1% AXIAL RN60C7871BBSL
RES 7.87Kohm 1/4W .1% AXIAL

RES 7.87Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C7871BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C7871BBSL-ND
Through Hole Resistors RN60C7871BBSL-ND
7.87 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.87 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C7871BBSL RN60C7871BBSL-ND
Product Name RES 7.87K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers