Vishay Intertechnology, Inc. Res Metal Film 76.8 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C76R8FB14

Description
Res Metal Film 76.8 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 76.8 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 76.8 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk - RN60C76R8FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 76.8 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
RN60C76R8FB14
Res Metal Film 76.8 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C76R8FB14
Res Metal Film 76.8 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 76.8 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60C76R8FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C76R8FB14-ND
Through Hole Resistors RN60C76R8FB14-ND
76.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

76.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,76.8Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0293 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,76.8Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0293
Resistor,metal Film,76.8Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0293
Resistor,Metal Film,76.8Ohms,300WV, 1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,76.8Ohms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C76R8FB14 RN60C76R8FB14-ND 59C0293
Product Name Res Metal Film 76.8 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,76.8Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details