Vishay Intertechnology, Inc. RES 7.68K OHM 1/4W .5% AXIAL RN60C7681DBSL

Description
RES 7.68Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 7.68Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 1/4W .5% AXIAL - RN60C7681DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/4W .5% AXIAL
RN60C7681DBSL
RES 7.68K OHM 1/4W .5% AXIAL RN60C7681DBSL
RES 7.68Kohm 1/4W .5% AXIAL

RES 7.68Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C7681DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C7681DBSL-ND
Through Hole Resistors RN60C7681DBSL-ND
7.68 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.68 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C7681DBSL RN60C7681DBSL-ND
Product Name RES 7.68K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7680 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers