Vishay Intertechnology, Inc. Res Metal Film 75 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C75R0BR36

Description
Res Metal Film 75 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 75 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 75 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C75R0BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 75 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C75R0BR36
Res Metal Film 75 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C75R0BR36
Res Metal Film 75 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 75 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C75R0BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C75R0BR36-ND
Through Hole Resistors RN60C75R0BR36-ND
75 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,75Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0258 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,75Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0258
Resistor,metal Film,75Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0258
Resistor,Metal Film,75Ohms,300WV,.1 +/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,75Ohms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C75R0BR36 RN60C75R0BR36-ND 59C0258
Product Name Res Metal Film 75 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,75Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details