Vishay Intertechnology, Inc. RES 75 OHM 1/4W .1% AXIAL RN60C75R0BB14

Description
RES 75ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/4W .1% AXIAL - RN60C75R0BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/4W .1% AXIAL
RN60C75R0BB14
RES 75 OHM 1/4W .1% AXIAL RN60C75R0BB14
RES 75ohm 1/4W .1% AXIAL

RES 75ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C75R0BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C75R0BB14-ND
Through Hole Resistors RN60C75R0BB14-ND
75 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,75Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0255 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,75Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0255
Resistor,metal Film,75Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0255
Resistor,Metal Film,75Ohms,300WV,.1 +/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,75Ohms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C75R0BB14 RN60C75R0BB14-ND 59C0255
Product Name RES 75 OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,75Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details