Vishay Intertechnology, Inc. RES 750K OHM 1/4W .1% AXIAL RN60C7503BBSL

Description
RES 750Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 750Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1/4W .1% AXIAL - RN60C7503BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/4W .1% AXIAL
RN60C7503BBSL
RES 750K OHM 1/4W .1% AXIAL RN60C7503BBSL
RES 750Kohm 1/4W .1% AXIAL

RES 750Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C7503BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C7503BBSL-ND
Through Hole Resistors RN60C7503BBSL-ND
750 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

750 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C7503BBSL RN60C7503BBSL-ND
Product Name RES 750K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details