Vishay Intertechnology, Inc. RES 75K OHM 1/4W .5% AXIAL RN60C7502DBSL

Description
RES 75Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/4W .5% AXIAL - RN60C7502DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/4W .5% AXIAL
RN60C7502DBSL
RES 75K OHM 1/4W .5% AXIAL RN60C7502DBSL
RES 75Kohm 1/4W .5% AXIAL

RES 75Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C7502DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C7502DBSL-ND
Through Hole Resistors RN60C7502DBSL-ND
75 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C7502DBSL RN60C7502DBSL-ND
Product Name RES 75K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details