Vishay Intertechnology, Inc. RES 75K OHM 1/4W .1% AXIAL RN60C7502BRSL

Description
RES 75Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/4W .1% AXIAL - RN60C7502BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/4W .1% AXIAL
RN60C7502BRSL
RES 75K OHM 1/4W .1% AXIAL RN60C7502BRSL
RES 75Kohm 1/4W .1% AXIAL

RES 75Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C7502BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C7502BRSL-ND
Through Hole Resistors RN60C7502BRSL-ND
75 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C7502BRSL RN60C7502BRSL-ND
Product Name RES 75K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers