Vishay Intertechnology, Inc. Through Hole Resistors RN60C7502BB14

Description
75 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
75 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C7502BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C7502BB14-ND
Through Hole Resistors RN60C7502BB14-ND
75 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 75K OHM 1/4W .1% AXIAL - RN60C7502BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/4W .1% AXIAL
RN60C7502BB14
RES 75K OHM 1/4W .1% AXIAL RN60C7502BB14
RES 75Kohm 1/4W .1% AXIAL

RES 75Kohm 1/4W .1% AXIAL

Supplier's Site
Metal Film Resistor, 75Kohm, 125Mw, 0.1%; Resistance Vishay - 94B8938 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 75Kohm, 125Mw, 0.1%; Resistance Vishay
94B8938
Metal Film Resistor, 75Kohm, 125Mw, 0.1%; Resistance Vishay 94B8938
METAL FILM RESISTOR, 75KOHM, 125mW, 0.1%; Resistance:75kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 75KOHM, 125mW, 0.1%; Resistance:75kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C7502BB14-ND RN60C7502BB14 94B8938
Product Name Through Hole Resistors RES 75K OHM 1/4W .1% AXIAL Metal Film Resistor, 75Kohm, 125Mw, 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details