Vishay Intertechnology, Inc. RES 74.1 OHM 1/4W .5% AXIAL RN60C74R1DRE6

Description
RES 74.1ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 74.1ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 74.1 OHM 1/4W .5% AXIAL - RN60C74R1DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 74.1 OHM 1/4W .5% AXIAL
RN60C74R1DRE6
RES 74.1 OHM 1/4W .5% AXIAL RN60C74R1DRE6
RES 74.1ohm 1/4W .5% AXIAL

RES 74.1ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C74R1DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C74R1DRE6-ND
Through Hole Resistors RN60C74R1DRE6-ND
74.1 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

74.1 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,74.1Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0251 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,74.1Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0251
Resistor,metal Film,74.1Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0251
Resistor,Metal Film,74.1Ohms,300WV, .5+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,74.1Ohms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C74R1DRE6 RN60C74R1DRE6-ND 59C0251
Product Name RES 74.1 OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,74.1Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 74.1 ohms 74.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details