Vishay Intertechnology, Inc. RES 73.2 OHM 1/4W .1% AXIAL RN60C73R2BBSL

Description
RES 73.2ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 73.2ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2 OHM 1/4W .1% AXIAL - RN60C73R2BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 1/4W .1% AXIAL
RN60C73R2BBSL
RES 73.2 OHM 1/4W .1% AXIAL RN60C73R2BBSL
RES 73.2ohm 1/4W .1% AXIAL

RES 73.2ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C73R2BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C73R2BBSL-ND
Through Hole Resistors RN60C73R2BBSL-ND
73.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

73.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C73R2BBSL RN60C73R2BBSL-ND
Product Name RES 73.2 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73.2 ohms 73.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers