Vishay Intertechnology, Inc. RES 720 OHM 1/4W 1% AXIAL RN60C7200FB14

Description
RES 720ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 720ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 720 OHM 1/4W 1% AXIAL - RN60C7200FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 720 OHM 1/4W 1% AXIAL
RN60C7200FB14
RES 720 OHM 1/4W 1% AXIAL RN60C7200FB14
RES 720ohm 1/4W 1% AXIAL

RES 720ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C7200FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C7200FB14-ND
Through Hole Resistors RN60C7200FB14-ND
720 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

720 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor Vishay - 72C3663 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Vishay
72C3663
Resistor Vishay 72C3663
RESISTOR

RESISTOR

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C7200FB14 RN60C7200FB14-ND 72C3663
Product Name RES 720 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 720 ohms 720 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details