Vishay Intertechnology, Inc. RES 71.5K OHM 1/4W .5% AXIAL RN60C7152DRE6

Description
RES 71.5Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 71.5Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1/4W .5% AXIAL - RN60C7152DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/4W .5% AXIAL
RN60C7152DRE6
RES 71.5K OHM 1/4W .5% AXIAL RN60C7152DRE6
RES 71.5Kohm 1/4W .5% AXIAL

RES 71.5Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C7152DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C7152DRE6-ND
Through Hole Resistors RN60C7152DRE6-ND
71.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

71.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,71.5Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0211 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,71.5Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0211
Resistor,metal Film,71.5Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0211
Resistor,Metal Film,71.5KOhms,300WV ,.5+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,71.5KOhms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C7152DRE6 RN60C7152DRE6-ND 59C0211
Product Name RES 71.5K OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,71.5Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details