Vishay Intertechnology, Inc. RES 71.5K OHM 1/4W .5% AXIAL RN60C7152DBSL

Description
RES 71.5Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 71.5Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1/4W .5% AXIAL - RN60C7152DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/4W .5% AXIAL
RN60C7152DBSL
RES 71.5K OHM 1/4W .5% AXIAL RN60C7152DBSL
RES 71.5Kohm 1/4W .5% AXIAL

RES 71.5Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C7152DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C7152DBSL-ND
Through Hole Resistors RN60C7152DBSL-ND
71.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

71.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C7152DBSL RN60C7152DBSL-ND
Product Name RES 71.5K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details