Vishay Intertechnology, Inc. RES 71.5K OHM 1/4W .1% AXIAL RN60C7152BRSL

Description
RES 71.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 71.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1/4W .1% AXIAL - RN60C7152BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/4W .1% AXIAL
RN60C7152BRSL
RES 71.5K OHM 1/4W .1% AXIAL RN60C7152BRSL
RES 71.5Kohm 1/4W .1% AXIAL

RES 71.5Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C7152BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C7152BRSL-ND
Through Hole Resistors RN60C7152BRSL-ND
71.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

71.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C7152BRSL RN60C7152BRSL-ND
Product Name RES 71.5K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers