Vishay Intertechnology, Inc. RES 715 OHM 1/4W .1% AXIAL RN60C7150BRE6

Description
RES 715ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 715ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/4W .1% AXIAL - RN60C7150BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/4W .1% AXIAL
RN60C7150BRE6
RES 715 OHM 1/4W .1% AXIAL RN60C7150BRE6
RES 715ohm 1/4W .1% AXIAL

RES 715ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C7150BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C7150BRE6-ND
Through Hole Resistors RN60C7150BRE6-ND
715 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

715 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,715Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0197 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,715Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0197
Resistor,metal Film,715Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0197
Resistor,Metal Film,715Ohms,300WV,. 1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,715Ohms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C7150BRE6 RN60C7150BRE6-ND 59C0197
Product Name RES 715 OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,715Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715 ohms 715 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details